Vishay Intertechnology, Inc. Film Capacitors MKT1822422014

Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822422014-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822422014-ND
Film Capacitors MKT1822422014-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.22Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Vishay - 08J5329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Vishay
08J5329
Capacitor Polyester Film 0.22Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Vishay 08J5329
CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKT1822422014 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822422014
Film Capacitors MKT1822422014
CAP FILM 0.22UF 5% 100VDC RADIAL

CAP FILM 0.22UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822422014 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822422014
Capacitors - Film Capacitors MKT1822422014
CAP FILM 0.22UF 5% 100VDC RADIAL

CAP FILM 0.22UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822422014-ND 08J5329 MKT1822422014 MKT1822422014
Product Name Film Capacitors Capacitor Polyester Film 0.22Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details