MKT1822 Polyester Cap 150nF 400V
MKT1822 Polyester Cap 150nF 400V
0.15µF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 400VDC RAD
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 0.15UF 10% 400VDC RAD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 117741 | 1733691 | MKT1822415405-ND | MKT1822415405 | 65C1525 | MKT1822415405 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Metalized Polyester Film Capacitor Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |