Vishay Intertechnology, Inc. Film Capacitors MKT1822410255

Description
MKT1822 Polyester Cap 100nF 250V
Request a Quote Datasheet
Description
MKT1822 Polyester Cap 100nF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1668512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1668512
Film Capacitors 1668512
MKT1822 Polyester Cap 100nF 250V

MKT1822 Polyester Cap 100nF 250V

Supplier's Site
Film Capacitors - 1731331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731331
Film Capacitors 1731331
MKT1822 Polyester Cap 100nF 250V

MKT1822 Polyester Cap 100nF 250V

Supplier's Site
Film Capacitors - MKT1822410255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822410255-ND
Film Capacitors MKT1822410255-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1822410255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822410255
Capacitors - Film Capacitors MKT1822410255
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - MKT1822410255 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822410255
Film Capacitors MKT1822410255
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay - 57AC2638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay
57AC2638
Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay 57AC2638
CAP, 0.1µF, 250V, 10%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1668512 MKT1822410255-ND MKT1822410255 MKT1822410255 57AC2638
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details