0.068µF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 0.068UF 5% 630VDC RAD
Capacitor,Met Polyester (MYLAR),68nF,630VDC,
CAP FILM 0.068UF 5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822368634-ND | MKT1822368634 | 65C1500 | MKT1822368634 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,met Polyester (Mylar),68Nf,630Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |