The MKT1822368256 is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance range from 1000 pF to 15 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of up to 1000 V. The construction includes a flame retardant plastic case compliant with UL-class 94 V-0, and it has self-healing properties. The leads are made of tinned wire, ensuring durability. The capacitor also exhibits low self-inductance of approximately 6 nH and can withstand AC voltages up to 220 V. Its encapsulation and design make it suitable for a variety of electronic applications where reliability and performance are critical.
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.068UF 20% 250VDC RAD
CAP FILM 0.068UF 20% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822368256-ND | MKT1822368256 | MKT1822368256 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |