Vishay Intertechnology, Inc. Film Capacitors MKT1822368254

Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822368254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822368254-ND
Film Capacitors MKT1822368254-ND
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay - 08J5326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay
08J5326
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay 08J5326
CAPACITOR POLY FILM 0.068UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.068UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKT1822368254 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822368254
Film Capacitors MKT1822368254
CAP FILM 0.068UF 5% 250VDC RAD

CAP FILM 0.068UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1822368254-ND 08J5326 MKT1822368254
Product Name Film Capacitors Capacitor Poly Film 0.068Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details