0.047µF Film Capacitor 220V 630V Polyester, Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Film Capacitors MKT 47nF +/-10% 630Vdc Pitch 15mm Product overview: MKT1822347635 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822347635 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 10% 630VDC RAD
CAP FILM 0.047UF 10% 630VDC RAD
Capacitor,Met Polyester (MYLAR),47nF,630VDC,
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822347635-ND | 62-MKT1822347635 | MKT1822347635 | MKT1822347635 | 65C1494 | |
| Product Name | Film Capacitors | Connectors,Interconnects | 47nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polyester (Mylar),47Nf,630Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |