The MKT1822333405W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance range from 1000 pF to 15 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of up to 1000 V. Its construction includes a flame retardant plastic case and vacuum deposited aluminum electrodes, ensuring durability and reliability. The self-healing properties of the capacitor enhance its longevity in circuits. The product is compliant with IEC standards, making it suitable for various electronic applications.
0.033µF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 0.033UF 10% 400VDC RAD
CAP FILM 0.033UF 10% 400VDC RAD
MKT 33nF 10% 400Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822333405W-ND | MKT1822333405W | MKT1822333405W | 74Y5648 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 33Nf 10% 400Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |