Vishay Intertechnology, Inc. Film Capacitors MKT1822333404

Description
0.033µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822333404-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822333404-ND
Film Capacitors MKT1822333404-ND
0.033µF Film Capacitor 200V 400V Polyester, Metallized Radial

0.033µF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1822333404 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822333404
Film Capacitors MKT1822333404
CAP FILM 0.033UF 5% 400VDC RAD

CAP FILM 0.033UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.033Uf, 400V, 5%, Radial; Dielectric Type Vishay - 11M5490 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.033Uf, 400V, 5%, Radial; Dielectric Type Vishay
11M5490
Capacitor Polyester Film 0.033Uf, 400V, 5%, Radial; Dielectric Type Vishay 11M5490
CAPACITOR POLYESTER FILM 0.033UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.033UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822333404 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822333404
Capacitors - Film Capacitors MKT1822333404
CAP FILM 0.033UF 5% 400VDC RAD

CAP FILM 0.033UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822333404-ND MKT1822333404 11M5490 MKT1822333404
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 0.033Uf, 400V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details