0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 0.022UF 20% 400VDC RAD
CAP FILM 0.022UF 20% 400VDC RAD
MKT 22nF 20% 400Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 6 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822322406-ND | MKT1822322406 | MKT1822322406 | 11M5487 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 22Nf 20% 400Vdc Pitch 10Mm / Loose, Straight Lead 6 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |