Cap Film 0.01uF 400V PET 10% (13 X 4 X 9mm) Radial 10mm 100C Bulk Product overview: MKT1822310405 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822310405 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 927262-MKT1822310405
Series: MKT1822
Operating Temperature Range: -55°C ~ 100°C
Features: 10000 pF Film Capacitor 200V 400V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial
MKT1822 Polyester Cap 10nF 400V
MKT1822 Polyester Cap 10nF 400V
Cap Film 0.01uF 400V PET 10% (13 X 4 X 9mm) Radial 10mm 100C Bulk
CAP FILM 10000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
METALIZED POLYESTER FILM CAPACITOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1822310405 | 927262-MKT1822310405 | MKT1822310405-ND | 117707 | 1733667 | 886-MKT1822310405 | MKT1822310405 | MKT1822310405 | 65C1462 |
| Product Name | 0.01uF 400V Capacitor | Film Capacitors - MKT1822310405 | Film Capacitors | Film Capacitors | Film Capacitors | Cap Film 0.01uF 400V PET 10% (13 X 4 X 9mm) Radial 10mm 100C Bulk | Film Capacitors | Capacitors - Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |