4700pF Film Capacitor 200V 400V Polyester, Metallized Radial
Film Capacitors MKT 4,7nF +/-10% 400Vdc Pitch 10mm Product overview: MKT1822247405 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822247405 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 788951-MKT1822247405
Series: MKT1822
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General
Capacitance: 4700pF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Dimension: 0.512" L x 0.157" W (13.00mm x 4.00mm)
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 4700PF 10% 400VDC RAD
CAP FILM 4700PF 10% 400VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822247405-ND | 62-MKT1822247405 | 788951-MKT1822247405 | 65C1451 | MKT1822247405 | MKT1822247405 |
| Product Name | Film Capacitors | 7nF Capacitor | Film Capacitors - MKT1822247405 | Metalized Polyester Film Capacitor Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |