1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1000PF 20% 400VDC RAD
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 1000PF 20% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822210406-ND | MKT1822210406 | 65C1444 | MKT1822210406 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Metalized Polyester Film Capacitor Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |