Vishay Precision Group 0.47UF 400V Capacitor MKT1822 0.47UF/400V

Description
MKT1822 0.47UF/400V Product overview: MKT1822 0.47UF/400V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822 0.47UF/400V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MKT1822 0.47UF/400V Product overview: MKT1822 0.47UF/400V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822 0.47UF/400V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 400V Capacitor
62-MKT1822 0.47UF/400V
0.47UF 400V Capacitor 62-MKT1822 0.47UF/400V
MKT1822 0.47UF/400V Product overview: MKT1822 0.47UF/400V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822 0.47UF/400V can be used for catalog matching and distributor lookup.

MKT1822 0.47UF/400V Product overview: MKT1822 0.47UF/400V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822 0.47UF/400V can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - MKT1822 0.47UF/400V - 1038502-MKT1822 0.47UF/400V - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKT1822 0.47UF/400V
1038502-MKT1822 0.47UF/400V
Film Capacitors - MKT1822 0.47UF/400V 1038502-MKT1822 0.47UF/400V
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038502-MKT1822 0.47UF/400V Voltage Rating: 400 V Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 20 % Dielectric Material: Polyester Height: 18 mm Number of Pins: 2 Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-U2A474MLA; ECQ-U2A474ML; ECQ-U3A474MG; B32932A3474M189; MKS2C034701C00MSSD; MKS4C034703C00MSSD; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: Unknown Lead Pitch: 22.5 mm Dielectric: PET

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038502-MKT1822 0.47UF/400V
Voltage Rating: 400 V
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 20 %
Dielectric Material: Polyester
Height: 18 mm
Number of Pins: 2
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQ-U2A474MLA; ECQ-U2A474ML; ECQ-U3A474MG; B32932A3474M189; MKS2C034701C00MSSD; MKS4C034703C00MSSD;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 400 V
REACH SVHC: Unknown
Lead Pitch: 22.5 mm
Dielectric: PET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-MKT1822 0.47UF/400V 1038502-MKT1822 0.47UF/400V
Product Name 0.47UF 400V Capacitor Film Capacitors - MKT1822 0.47UF/400V
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details