Cap Film 15uF 100V PET 10% (32 X 11 X 21mm) Radial 27.5mm 125°C Bulk Product overview: MKT1820615015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820615015 can be used for catalog matching and distributor lookup.
15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -60°C ~ 180°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
CAPACITOR POLYESTER FILM FILM 15UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:15µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes
CAP FILM 15UF 10% 100VDC RADIAL
CAP FILM 15UF 10% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1820615015 | MKT1820615015-ND | 53M8436 | MKT1820615015 | MKT1820615015 | |
| Product Name | 15uF 100V Capacitor | Film Capacitors | Connectors,Interconnects | Capacitor Polyester Film Film 15Uf, 10%, 100V,; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | PC PinRoHS Compliant: Yes | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.50E7 microF | 15 microF | 0.2200 microF | 15 microF | 15 microF | 15 microF |
| WVDC | 100 volts | 100 volts | 125 volts | 100 volts | 100 volts |