Win Source Part Number: 1014131-MKT182061025
Category: Capacitors>Film Capacitors
Series: MKT1820
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 10 µF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1820610255
Cap Film 10uF 250V PET 10% (32 X 15 X 25mm) Radial 27.5mm 125°C Bulk/Tray Product overview: MKT1820610255 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820610255 can be used for catalog matching and distributor lookup.
10µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 10UF 10% 250VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1014131-MKT1820610255 | 62-MKT1820610255 | MKT1820610255-ND | MKT1820610255 |
| Product Name | Capacitors - Film Capacitors | 10uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 250 volts | 250 volts |