Vishay Intertechnology, Inc. Film Capacitors MKT1820610065

Description
MKT 10µF ±10% 63Vdc Pitch 15mm
Request a Quote Datasheet
Description
MKT 10µF ±10% 63Vdc Pitch 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2619825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2619825
Film Capacitors 2619825
MKT 10µF ±10% 63Vdc Pitch 15mm

MKT 10µF ±10% 63Vdc Pitch 15mm

Supplier's Site
Film Capacitors - 2619824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2619824
Film Capacitors 2619824
MKT 10µF ±10% 63Vdc Pitch 15mm

MKT 10µF ±10% 63Vdc Pitch 15mm

Supplier's Site
Singapore, Singapore
Through-Hole 63V 10uF Capacitor
62-MKT1820610065
Through-Hole 63V 10uF Capacitor 62-MKT1820610065
Film Capacitor, Polyester, 63V, 10% +Tol, 10% -Tol, 10uF, Through Hole Mount, 7133, RADIAL LEADED, ROHS COMPLIANT Product overview: MKT1820610065 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820610065 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyester, 63V, 10% +Tol, 10% -Tol, 10uF, Through Hole Mount, 7133, RADIAL LEADED, ROHS COMPLIANT Product overview: MKT1820610065 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820610065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKT1820610065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1820610065-ND
Film Capacitors MKT1820610065-ND
10µF Film Capacitor 40V 63V Polyester, Metallized Radial

10µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor, Mkt1820 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay - 53M8435 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt1820 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay
53M8435
Film Capacitor, Mkt1820 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay 53M8435
Film Capacitor, MKT1820 Series, 10 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, MKT1820 Series, 10 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1820610065
CAP FILM 10UF 10% 63VDC RADIAL

CAP FILM 10UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2619825 62-MKT1820610065 MKT1820610065-ND 53M8435 MKT1820610065
Product Name Film Capacitors Through-Hole 63V 10uF Capacitor Film Capacitors Film Capacitor, Mkt1820 Series, 10 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive DC Link, DC Filtering
RoHS Compliant Yes Yes Yes
Operating Temperature 150 C (302 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details