MKT 4,7µF ±10% 100Vdc Pitch 22,5mm
MKT 4,7µF ±10% 100Vdc Pitch 22,5mm
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 4.7UF 10% 100VDC RADIAL
CAP, AEC-Q200, 4.7UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2619817 | MKT1820547015-ND | MKT1820547015 | 82AH7594 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Aec-Q200, 4.7Uf, 100V, Film, Radial Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | DC Link, DC Filtering | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | 150 C (302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |