The MKT1820468255 is a film capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 µF with a tolerance of ±10%. It is rated for a DC voltage of 250 V and is suitable for applications requiring reliable performance in automotive and DC filtering environments. The capacitor is AEC-Q200 qualified, ensuring it meets stringent automotive standards, and can operate at temperatures up to 125 °C, with a maximum short-term temperature rating of 150 °C. The construction includes a plastic case that is epoxy resin sealed and flame retardant, complying with UL-class 94 V-0. This component is designed for low voltage DC link applications and is available in a radial potted type configuration. The capacitor's dimensions are compact, making it suitable for various PCB layouts.
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 680nF ±10% 250Vdc Pitch 15mm
MKT 680nF ±10% 250Vdc Pitch 15mm
CAP FILM 0.68UF 10% 250VDC RAD
CAP FILM 0.68UF 10% 250VDC RAD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1820468255-ND | 2619810 | MKT1820468255 | MKT1820468255 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 150 C (302 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |