Vishay Intertechnology, Inc. Film Capacitors MKT1820268105

Description
6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1820268105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1820268105-ND
Film Capacitors MKT1820268105-ND
6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial

6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial

Buy Now Datasheet
Cap, 6800Pf, 1Kv, Film, Radial; Dielectric Type Vishay - 50T5373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 1Kv, Film, Radial; Dielectric Type Vishay
50T5373
Cap, 6800Pf, 1Kv, Film, Radial; Dielectric Type Vishay 50T5373
CAP, 6800PF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 6800PF, 1KV, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1820268105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1820268105
Capacitors - Film Capacitors MKT1820268105
CAP FILM 6800PF 10% 1KVDC RADIAL

CAP FILM 6800PF 10% 1KVDC RADIAL

Supplier's Site
Film Capacitors - MKT1820268105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1820268105
Film Capacitors MKT1820268105
CAP FILM 6800PF 10% 1KVDC RADIAL

CAP FILM 6800PF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1820268105-ND 50T5373 MKT1820268105 MKT1820268105
Product Name Film Capacitors Cap, 6800Pf, 1Kv, Film, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details