Vishay Intertechnology, Inc. Film Capacitors MKT1820247104

Description
4700pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial
Request a Quote
Description
4700pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT1820247104 is a film capacitor from Lingto Electronic Limited, designed for various applications including automotive and DC filtering. It features a capacitance range from 1000 pF to 560 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is AEC-Q200 qualified and can operate at temperatures up to 125 °C, with a maximum application temperature of 150 °C for limited durations. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is available in multiple rated DC voltages, including 63 V, 100 V, 160 V, 250 V, 400 V, 630 V, and 1000 V. The capacitor is suitable for low voltage DC link applications and offers reliable performance under specified conditions.

Datasheet Summary
Powered by GS/AI

The MKT1820247104 is a film capacitor from Lingto Electronic Limited, designed for various applications including automotive and DC filtering. It features a capacitance range from 1000 pF to 560 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is AEC-Q200 qualified and can operate at temperatures up to 125 °C, with a maximum application temperature of 150 °C for limited durations. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is available in multiple rated DC voltages, including 63 V, 100 V, 160 V, 250 V, 400 V, 630 V, and 1000 V. The capacitor is suitable for low voltage DC link applications and offers reliable performance under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1820247104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1820247104-ND
Film Capacitors MKT1820247104-ND
4700pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial

4700pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1820247104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1820247104
Capacitors - Film Capacitors MKT1820247104
CAP FILM 4700PF 5% 1KVDC RADIAL

CAP FILM 4700PF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors - MKT1820247104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1820247104
Film Capacitors MKT1820247104
CAP FILM 4700PF 5% 1KVDC RADIAL

CAP FILM 4700PF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1820247104-ND MKT1820247104 MKT1820247104
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details