Vishay Precision Group Film Capacitors MKT1818510065

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818510065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818510065-ND
Film Capacitors MKT1818510065-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1818510065 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818510065
Film Capacitors MKT1818510065
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay - 18M2505 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay
18M2505
Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay 18M2505
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1818510065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818510065
Capacitors - Film Capacitors MKT1818510065
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818510065-ND MKT1818510065 18M2505 MKT1818510065
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details