Vishay Precision Group Film Capacitors MKT1818447065D

Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT1818447065D is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in low voltage environments. It features a capacitance of 0.47 µF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 63 V and an AC voltage of 40 V. It has a lead pitch of 7.5 mm and is available in bulk or taped on reel packaging. The device is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. It operates effectively within a temperature range of -55 °C to 105 °C and complies with IEC 60384-2 standards. The capacitor is suitable for high-frequency coupling and decoupling applications, making it a versatile choice for engineers.

Datasheet Summary
Powered by GS/AI

The MKT1818447065D is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in low voltage environments. It features a capacitance of 0.47 µF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 63 V and an AC voltage of 40 V. It has a lead pitch of 7.5 mm and is available in bulk or taped on reel packaging. The device is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. It operates effectively within a temperature range of -55 °C to 105 °C and complies with IEC 60384-2 standards. The capacitor is suitable for high-frequency coupling and decoupling applications, making it a versatile choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818447065D-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818447065D-ND
Film Capacitors MKT1818447065D-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Mkt 470Nf 10% 63Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay - 19T6322 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 470Nf 10% 63Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay
19T6322
Mkt 470Nf 10% 63Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay 19T6322
MKT 470nF 10% 63Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 16,5 MM

MKT 470nF 10% 63Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 16,5 MM

Supplier's Site
Film Capacitors - MKT1818447065D - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818447065D
Film Capacitors MKT1818447065D
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1818447065D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818447065D
Capacitors - Film Capacitors MKT1818447065D
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818447065D-ND 19T6322 MKT1818447065D MKT1818447065D
Product Name Film Capacitors Mkt 470Nf 10% 63Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details