The MKT1818433064W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in low voltage environments. It features a capacitance value of 0.33 µF with a tolerance of ±5%, and operates at a rated DC voltage of 63 V. The capacitor is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability. It has a maximum application temperature of 105 °C and is suitable for high-frequency coupling and decoupling. The leads are made of tinned wire, and the product is available in bulk or on reels for convenient handling. This capacitor meets IEC 60384-2 standards and is categorized as performance grade 1 for long life.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 330nF 5% 63Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.33UF 5% 63VDC RADIAL
CAP FILM 0.33UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818433064W-ND | 19T6271 | MKT1818433064W | MKT1818433064W |
| Product Name | Film Capacitors | Mkt 330Nf 5% 63Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |