Vishay Precision Group Film Capacitors MKT1818422066R

Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT1818422066R is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±20% (M), ±10% (K), and ±5% (J). The capacitor is rated for a maximum temperature of 105 °C and has a rated DC voltage of up to 630 VDC, with corresponding AC voltage ratings available. This component is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability in low voltage applications. The leads are made of tinned wire, and the product is available in various packaging options, including loose in a box, taped on a reel, or in ammo pack format. The capacitor meets IEC 60384-2 standards and is classified as performance grade 1 for long life. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and capacitance values.

Datasheet Summary
Powered by GS/AI

The MKT1818422066R is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing, as well as high-frequency coupling and decoupling. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±20% (M), ±10% (K), and ±5% (J). The capacitor is rated for a maximum temperature of 105 °C and has a rated DC voltage of up to 630 VDC, with corresponding AC voltage ratings available. This component is constructed with a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability in low voltage applications. The leads are made of tinned wire, and the product is available in various packaging options, including loose in a box, taped on a reel, or in ammo pack format. The capacitor meets IEC 60384-2 standards and is classified as performance grade 1 for long life. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and capacitance values.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818422066R-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818422066R-ND
Film Capacitors MKT1818422066R-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1818422066R - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818422066R
Film Capacitors MKT1818422066R
CAP FILM 0.22UF 20% 63VDC RADIAL

CAP FILM 0.22UF 20% 63VDC RADIAL

Supplier's Site Datasheet
Mkt 220 Nf 20% 63Vdc 7,5 Mm / Reelpack Vishay - 19T6253 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 220 Nf 20% 63Vdc 7,5 Mm / Reelpack Vishay
19T6253
Mkt 220 Nf 20% 63Vdc 7,5 Mm / Reelpack Vishay 19T6253
MKT 220 nF 20% 63Vdc 7,5 mm / REELPACK

MKT 220 nF 20% 63Vdc 7,5 mm / REELPACK

Supplier's Site
Capacitors - Film Capacitors - MKT1818422066R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818422066R
Capacitors - Film Capacitors MKT1818422066R
CAP FILM 0.22UF 20% 63VDC RADIAL

CAP FILM 0.22UF 20% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818422066R-ND MKT1818422066R 19T6253 MKT1818422066R
Product Name Film Capacitors Film Capacitors Mkt 220 Nf 20% 63Vdc 7,5 Mm / Reelpack Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers