Vishay Precision Group Film Capacitors MKT1818422015

Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1818422015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1818422015-ND
Film Capacitors MKT1818422015-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1818422015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818422015
Capacitors - Film Capacitors MKT1818422015
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - MKT1818422015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818422015
Film Capacitors MKT1818422015
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay - 81H0065 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay
81H0065
Capacitor Poly Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay 81H0065
CAPACITOR POLY FILM 0.22UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.22UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1818422015-ND MKT1818422015 MKT1818422015 81H0065
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers