The MKT1818410254G is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing. It features a capacitance value of 0.1 µF with a tolerance of ±5%, and is rated for a DC voltage of 250 V. The capacitor has a lead pitch of 7.5 mm and is available in bulk or taped on reel packaging. It is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability in low voltage applications. The maximum application temperature is 105 °C, and it complies with IEC 60384-2 standards. This capacitor is suitable for engineers looking for a reliable component for high-frequency coupling and decoupling tasks.
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 100nF 5% 250Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.1UF 5% 250VDC RADIAL
CAP FILM 0.1UF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818410254G-ND | 19T6185 | MKT1818410254G | MKT1818410254G |
| Product Name | Film Capacitors | Mkt 100Nf 5% 250Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |