0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 47 nF 20% 250Vdc 7,5 mm / REELPACK
CAP FILM 0.047UF 20% 250VDC RAD
CAP FILM 0.047UF 20% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818347256R-ND | 19T6088 | MKT1818347256R | MKT1818347256R |
| Product Name | Film Capacitors | Mkt 47 Nf 20% 250Vdc 7,5 Mm / Reelpack Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |