0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
Capacitor,Met Polyester (MYLAR),33nF,100VDC,
CAP FILM 0.033UF 20% 100VDC RAD
CAP FILM 0.033UF 20% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818333016-ND | 11M5434 | MKT1818333016 | MKT1818333016 |
| Product Name | Film Capacitors | Capacitor,met Polyester (Mylar),33Nf,100Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |