0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.033UF 5% 100VDC RAD
MKT 33nF 5% 100Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 16,5 MM
CAP FILM 0.033UF 5% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818333014D-ND | MKT1818333014D | 19T6027 | MKT1818333014D |
| Product Name | Film Capacitors | Film Capacitors | Mkt 33Nf 5% 100Vdc Pitch 7,5Mm / Ammopack, Taping Height 16,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |