The MKT1818310406 is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in high-frequency circuits. It features a capacitance value of 10,000 pF (10 nF) with a tolerance of ±20%. The capacitor is rated for a DC voltage of 400 V and an AC voltage of 200 V. It has a maximum application temperature of 105 °C and is constructed with a flame-retardant plastic case, ensuring durability and safety in low voltage applications. The leads are made of tinned wire, and the product is available in bulk or packaged on reels for convenience. This capacitor is suitable for engineers looking for reliable performance in electronic circuits.
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 10000PF 20% 400VDC RAD
MKT 10nF 20% 400Vdc Pitch 7,5mm / LOOSE IN BOX
CAP FILM 10000PF 20% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818310406-ND | MKT1818310406 | 19T5957 | MKT1818310406 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 10Nf 20% 400Vdc Pitch 7,5Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |