Vishay Precision Group Film Capacitors MKT1818310254

Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1818310254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1818310254-ND
Film Capacitors 56-MKT1818310254-ND
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1818310254 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1818310254
Capacitors - Film Capacitors MKT1818310254
CAP FILM 10000PF 5% 250VDC RAD

CAP FILM 10000PF 5% 250VDC RAD

Supplier's Site
Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay - 01N3535 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay
01N3535
Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay 01N3535
CAPACITOR POLYESTER FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):160V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):160V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKT1818310254 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1818310254
Film Capacitors MKT1818310254
CAP FILM 10000PF 5% 250VDC RAD

CAP FILM 10000PF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1818310254-ND MKT1818310254 01N3535 MKT1818310254
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers