3300pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 3300PF 5% 400VDC RADIAL
Capacitor,Met Polyester (MYLAR),3.3nF,400VDC
CAP FILM 3300PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818233404-ND | MKT1818233404 | 11M5407 | MKT1818233404 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,met Polyester (Mylar),3.3Nf,400Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |