1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1000PF 10% 400VDC RAD
CAP FILM 1000PF 10% 400VDC RAD
MKT 1 nF 10% 400Vdc 7,5 mm / LOOSE IN BOX
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818210405-ND | MKT1818210405 | MKT1818210405 | 19T5823 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 1 Nf 10% 400Vdc 7,5 Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |