0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 20% 63VDC RADIAL
CAP FILM 0.68UF 20% 63VDC RADIAL
MKT 680nF 20% 63Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817468066D-ND | MKT1817468066D | MKT1817468066D | 19T5805 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 680Nf 20% 63Vdc Pitch 5Mm / Ammopack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |