Vishay MKT1817468065 Film Capacitor
Vishay MKT1817468065 Film Capacitor
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 10% 63VDC RADIAL
CAP FILM 0.68UF 10% 63VDC RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1666033 | MKT1817468065-ND | MKT1817468065 | MKT1817468065 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | General Purpose | General Purpose; General Purpose | |
| RoHS Compliant | Yes | |||
| Operating Temperature | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |