0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.33UF 20% 63VDC RADIAL
CAP FILM 0.33UF 20% 63VDC RADIAL
MKT 330nF 20% 63Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 16,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817433066F-ND | MKT1817433066F | MKT1817433066F | 19T5740 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 330Nf 20% 63Vdc Pitch 5Mm / Reelpack, Taping Height 16,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |