0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 63VDC RADIAL
CAP FILM 0.1UF 10% 63VDC RADIAL
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes
CAP, 0.1µF, 63V, 10%, PET; Capacitance:0.1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1817 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1817410065-ND | 70053952 | MKT1817410065 | MKT1817410065 | 06H2380 | 84AC2117 |
| Product Name | Film Capacitors | Capacitor;Polyester Metallized;Cap 0.4 uF;Tol 10%;Vol-Rtg 63 VDC;Radial | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay | Cap, 0.1Μf, 63V, 10%, Pet; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | PC PinRoHS Compliant: Yes | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |