The MKT1817410016G is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 standards. This component is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 200 V. It operates effectively at temperatures up to 85 °C, with a maximum application temperature of 100 °C for rated voltages of 63 V and 105 °C for higher voltages. The capacitor is constructed with metallized electrodes and has a mono construction, ensuring reliability and long life performance. Engineers should consider this capacitor for low voltage applications requiring interference suppression and high-frequency coupling, as it meets IEC 60384-2 specifications and has undergone rigorous climatic testing.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.1UF 20% 100VDC RADIAL
CAP FILM 0.1UF 20% 100VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817410016G-ND | MKT1817410016G | MKT1817410016G |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |