The MKT1817339015D is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range of 1 nF to 1.0 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 200 V. It operates effectively at temperatures up to 85 °C, with a maximum application temperature of 100 °C for rated voltages of 63 V and 105 °C for higher voltages. The construction includes a flame-retardant plastic case and epoxy resin sealing, ensuring durability and reliability. The capacitor is encapsulated in a mono construction with tinned wire leads. It meets the IEC 60384-2 standard and is classified under climatic testing class 55/100/56 for rated voltage 63 V and 55/105/56 for rated voltage above 63 V. The product is suitable for applications requiring long life and stable performance under varying conditions.
0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT 39 nF 10% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 16,5 MM
CAP FILM 0.039UF 10% 100VDC RAD
CAP FILM 0.039UF 10% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817339015D-ND | 19T5406 | MKT1817339015D | MKT1817339015D |
| Product Name | Film Capacitors | Mkt 39 Nf 10% 100Vdc 5 Mm / Ammopack, Taping Height 16,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |