0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
1817 MKT Polyester Cap 250Vdc 0.033uF
1817 MKT Polyester Cap 250Vdc 0.033uF
Capacitor,Polyester (MYLAR),33nF,250VDC,
CAP FILM 0.033UF 10% 250VDC RAD
CAP FILM 0.033UF 10% 250VDC RAD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817333255-ND | 117640 | 1731318 | 11M5305 | MKT1817333255 | MKT1817333255 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),33Nf,250Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | Automotive | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 100 C (212 F) | 100 C (212 F) | -55 to 105 C (-67 to 221 F) |