0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 400VDC RAD
Capacitor,Polyester (MYLAR),22nF,400VDC,
CAP FILM 0.022UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817322405-ND | MKT1817322405 | 65C1295 | MKT1817322405 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),22Nf,400Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |