0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),22nF,250VDC,
CAP FILM 0.022UF 5% 250VDC RAD
CAP FILM 0.022UF 5% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817322254-ND | 94C0198 | MKT1817322254 | MKT1817322254 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),22Nf,250Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |