The MKT1817322014G is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance value of 0.022 µF with a tolerance of ±5% and is rated for a DC voltage of 100 V. The capacitor is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 standards. This component operates effectively within a temperature range of -55 °C to 100 °C, with a maximum application temperature of 105 °C for voltages above 63 V. The capacitor has a long life performance grade and is suitable for high-frequency coupling and decoupling, as well as interference suppression in low voltage applications. Its construction includes metallized electrodes and a mono design, ensuring reliability in various electronic applications.
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT 22nF 5% 100Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.022UF 5% 100VDC RAD
CAP FILM 0.022UF 5% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817322014G-ND | 19T5314 | MKT1817322014G | MKT1817322014G |
| Product Name | Film Capacitors | Mkt 22Nf 5% 100Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |