0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.015UF 20% 250VDC RAD
CAP FILM 0.015UF 20% 250VDC RAD
MKT 15nF 20% 250Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817315256W-ND | MKT1817315256W | MKT1817315256W | 19T5281 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 15Nf 20% 250Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |