The MKT1817310254D is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance value of 10,000 pF (10 nF) with a tolerance of ±5%. The capacitor is rated for a DC voltage of 250 V and an AC voltage of 160 V, making it suitable for low voltage applications. This component is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 for safety. It operates effectively within a temperature range of -55 °C to 100 °C, with a maximum application temperature of 105 °C for voltages above 63 V. The capacitor has a long life performance grade and is constructed with metallized electrodes, ensuring reliability in various electronic applications. Engineers considering this capacitor should note its low loss characteristics, with a tangent of loss angle specified at ,â§ 80 x 10^-4 at 1 kHz for capacitance values up to 0.1 OºF. The product is available in bulk or ammo packaging, facilitating easy integration into production processes.
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 10000PF 5% 250VDC RAD
CAP FILM 10000PF 5% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817310254D-ND | MKT1817310254D | MKT1817310254D |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |