10000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10000PF 5% 100VDC RAD
CAP FILM 10000PF 5% 100VDC RAD
CAP FILM 10000PF 5% 100VDC RAD
MKT 10 nF 5% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1817310014WTR-ND | MKT1817310014W | MKT1817310014W | 19T5183 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 10 Nf 5% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |