The MKT1817256406G is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 200 V. It operates effectively at temperatures up to 100 °C for rated voltages of 63 V and up to 105 °C for higher voltages. The construction includes a flame-retardant plastic case and epoxy resin sealing, ensuring durability and reliability. The capacitor has a long life performance grade and is suitable for high-frequency applications. Its encapsulation and tinned wire leads contribute to its robustness in low voltage environments. The product complies with IEC 60384-2 standards, making it a reliable choice for engineers seeking dependable capacitors for their projects.
5600pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 5600PF 20% 400VDC RAD
MKT 5,6 nF 20% 400Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817256406G-ND | MKT1817256406G | 19T5135 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 5,6 Nf 20% 400Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |