The MKT1817256016G is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 standards. This capacitor has a rated DC voltage of 100 V and a maximum application temperature of 105 °C. It is constructed with metallized electrodes and offers a long life performance grade. The product is suitable for high-frequency coupling and decoupling, as well as interference suppression in low voltage applications. The leads are tinned wire, and the component is marked with the manufacturer's logo, capacitance value, rated voltage, tolerance, and date of manufacture. Engineers considering this capacitor should note its reliability and compliance with IEC 60384-2 standards, making it a viable option for various electronic projects.
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 5600PF 20% 100VDC RAD
CAP FILM 5600PF 20% 100VDC RAD
MKT 5,6 nF 20% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817256016G-ND | MKT1817256016G | MKT1817256016G | 19T5126 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 5,6 Nf 20% 100Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |