Vishay Intertechnology, Inc. Film Capacitors MKP386M570100YT5

Description
7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP386M570100YT5-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP386M570100YT5-ND
Film Capacitors MKP386M570100YT5-ND
7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

7µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MKP386M570100YT5-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details